The SiT8924B is an automotive-grade oscillator certified to AEC-Q100 with an extended temperature range of -55°C to 125°C, designed for high-reliability applications such as powertrain control and in-vehicle networking. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and operates on supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features industry-best G-sensitivity of 0.1 ppb/g, low power consumption of 3.8 mA typical at 1.8 V, and includes standby mode for extended battery life. It delivers LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-78-18E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |