The SiT8924B is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and extended operating temperature range from -55°C to 125°C. It operates with supply voltages of 1.8 V or 2.25 V to 3.63 V and features low power consumption of 3.8 mA typical at 1.8 V, standby mode, and LVCMOS/LVTTL compatible output. Available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it meets RoHS and REACH compliance. The device is qualified for AEC-Q100 Grade 1 with extended cold operation, and exhibits G-sensitivity of 0.1 ppb/g. Input control includes OE/ST/NC functionality with optional pull-up requirements.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-72-33S-100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |