The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for high-reliability applications, supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and G-sensitivity of 0.1 PPB/G. It operates with supply voltages of 1.8 V or 2.25 V to 3.63 V, consuming 3.8 mA typical at 1.8 V and features standby mode for low power. The device offers LVCMOS/LVTTL output and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges extend from -55°C to 125°C for extended cold AEC-Q100 Grade 1 compliance. RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-22-33E-40.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |