SiTime Corporation Automotive & High Temp Oscillators SIT8924BA-13-18E-50.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz with a supply voltage of 1.8 V or 2.25 V to 3.63 V, offering frequency stability as low as ±20 ppm over the extended temperature range of -55°C to 125°C. It features a low power consumption of 3.8 mA typical at 1.8 V, standby mode for energy savings, and LVCMOS/LVTTL-compatible outputs. Available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it meets RoHS and REACH compliance. The part is designed for high-reliability automotive applications such as infotainment, powertrain control, and in-vehicle networking.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz with a supply voltage of 1.8 V or 2.25 V to 3.63 V, offering frequency stability as low as ±20 ppm over the extended temperature range of -55°C to 125°C. It features a low power consumption of 3.8 mA typical at 1.8 V, standby mode for energy savings, and LVCMOS/LVTTL-compatible outputs. Available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it meets RoHS and REACH compliance. The part is designed for high-reliability automotive applications such as infotainment, powertrain control, and in-vehicle networking.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8924BA-13-18E-50.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8924BA-13-18E-50.000000
Automotive & High Temp Oscillators SIT8924BA-13-18E-50.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet
Oscillators - 1473-SIT8924BA-13-18E-50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable

50MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT8924BA-13-18E-50.000000 1473-SIT8924BA-13-18E-50.000000-ND
Product Name Automotive & High Temp Oscillators Oscillators
Package / Form Factor 2.5x2.0 Surface Mount; 4-SMD, No Lead
Frequency 50 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details