SiTime Corporation Automotive & High Temp Oscillators SIT8920BM-28-33N-25.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature oscillator operating from -55°C to +125°C, offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and draws 3.5 mA typical current at 1.8 V. The device features LVCMOS/LVTTL-compatible outputs and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant, it meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with MSL1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature oscillator operating from -55°C to +125°C, offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and draws 3.5 mA typical current at 1.8 V. The device features LVCMOS/LVTTL-compatible outputs and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant, it meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with MSL1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8920BM-28-33N-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8920BM-28-33N-25.000000
Automotive & High Temp Oscillators SIT8920BM-28-33N-25.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8920BM-28-33N-25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
32 kHz TCXOs - SiT1552AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-00384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AC-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details