The SiT8918B is a high-temperature oscillator offering frequencies from 1 MHz to 110 MHz with a frequency stability as low as ±20 ppm and an operating temperature range of -40°C to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, consumes 3.5 mA typical at 1.8 V, and features an LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8918BA-11-30S-50.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |