SiTime Corporation 32 kHz Oscillators SiT1532A-J4D0002

Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a direct replacement for crystal oscillators, featuring the smallest available chip-scale package measuring 1.5 mm by 0.8 mm. It operates from 1.5 V to 3.63 V over an industrial temperature range of -40°C to +85°C, with a frequency tolerance of up to 10 ppm at 25°C and stability of up to 100 ppm across the full temperature range. Power consumption is less than 1.4 µA under full operating conditions, and it eliminates the need for external load or bypass capacitors. The device supports NanoDrive™ programmable output swing for optimized power efficiency and interfaces directly with XTAL inputs. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a direct replacement for crystal oscillators, featuring the smallest available chip-scale package measuring 1.5 mm by 0.8 mm. It operates from 1.5 V to 3.63 V over an industrial temperature range of -40°C to +85°C, with a frequency tolerance of up to 10 ppm at 25°C and stability of up to 100 ppm across the full temperature range. Power consumption is less than 1.4 µA under full operating conditions, and it eliminates the need for external load or bypass capacitors. The device supports NanoDrive™ programmable output swing for optimized power efficiency and interfaces directly with XTAL inputs. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1532A-J4D0002 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1532A-J4D0002
32 kHz Oscillators SiT1532A-J4D0002
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1532A-J4D0002
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0150.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1534AC-J5-DCC-00.001ECT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-1032-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details