The SiT8918B is a high-temperature oscillator designed for industrial, medical, and non-AEC-Q100 automotive applications, operating from -40°C to 125°C with frequencies from 1 MHz to 110 MHz. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and offers frequency stability as tight as ±20 ppm. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918AA-32-33E-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |