SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0032.700000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, VDD, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and up to 10 µA at 462.5 kHz. The device features a chip-scale package measuring 1.5 mm × 0.8 mm with a maximum height of 0.6 mm and requires no external bypass capacitors. It provides an LVCMOS-compatible output with rise-fall times of 10 ns to 70 ns and a 45% to 55% duty cycle. The oscillator is compliant with RoHS and REACH standards and offers a PFAS-free option. Operating temperature ranges are -20°C to 70°C for commercial and -40°C to 85°C for industrial grades. ESD protection meets JESD22 standards.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, VDD, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and up to 10 µA at 462.5 kHz. The device features a chip-scale package measuring 1.5 mm × 0.8 mm with a maximum height of 0.6 mm and requires no external bypass capacitors. It provides an LVCMOS-compatible output with rise-fall times of 10 ns to 70 ns and a 45% to 55% duty cycle. The oscillator is compliant with RoHS and REACH standards and offers a PFAS-free option. Operating temperature ranges are -20°C to 70°C for commercial and -40°C to 85°C for industrial grades. ESD protection meets JESD22 standards.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.700000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0032.700000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0032.700000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0032.700000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AI-J4-DCC-00.016-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-30149-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - CS00094AC-J5-DCC-32.7707-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers