SiTime Corporation LVCMOS Oscillators SiT8209AI-G2-18E-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL compatible output, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with typical current consumption of 30 to 36 mA at 100 MHz. The part is Pb-free, RoHS and REACH compliant, and offers a reliability of 2 FIT or 500 million hour MTBF. It is a pin-to-pin drop-in replacement for quartz oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL compatible output, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with typical current consumption of 30 to 36 mA at 100 MHz. The part is Pb-free, RoHS and REACH compliant, and offers a reliability of 2 FIT or 500 million hour MTBF. It is a pin-to-pin drop-in replacement for quartz oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-G2-18E-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-G2-18E-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0175.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1750 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1408BI-23-XXN-16.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0016.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0160 MHz
Frequency Stability 50 ppm
View Details