SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0016.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a μPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V, draws as low as 1.7 µA at 1 Hz, and features an LVCMOS output with no external bypass capacitors required. The device is packaged in a 1.5 mm × 0.8 mm CSP with 0.6 mm maximum height, making it the smallest oscillator footprint available. It supports commercial and industrial temperature ranges, with start-up times specified from 150 ms to 500 ms depending on frequency. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. No external components are needed, and it meets JEDEC standards for jitter and ESD protection.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a μPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V, draws as low as 1.7 µA at 1 Hz, and features an LVCMOS output with no external bypass capacitors required. The device is packaged in a 1.5 mm × 0.8 mm CSP with 0.6 mm maximum height, making it the smallest oscillator footprint available. It supports commercial and industrial temperature ranges, with start-up times specified from 150 ms to 500 ms depending on frequency. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. No external components are needed, and it meets JEDEC standards for jitter and ESD protection.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0016.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-25E-0016.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0016.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-25E-0016.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001350 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details