SiTime Corporation LVCMOS Oscillators SiT8209AI-3F-18S-100.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL-compatible oscillator for frequencies between 80.000001 and 220 MHz, offering frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with operating temperatures ranging from -40 °C to +85 °C for industrial use and supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device supports 100% pin-to-pin replacement of quartz oscillators, features a 2 FIT failure rate, and is Pb-free, RoHS, and REACH compliant. The part number SiT8209AI-3F-18S-100.000000 is a variant of this series with a 1.8 V supply and industrial temperature range, confirming compatibility with the listed specifications.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL-compatible oscillator for frequencies between 80.000001 and 220 MHz, offering frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with operating temperatures ranging from -40 °C to +85 °C for industrial use and supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device supports 100% pin-to-pin replacement of quartz oscillators, features a 2 FIT failure rate, and is Pb-free, RoHS, and REACH compliant. The part number SiT8209AI-3F-18S-100.000000 is a variant of this series with a 1.8 V supply and industrial temperature range, confirming compatibility with the listed specifications.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-3F-18S-100.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-3F-18S-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details