SiTime Corporation LVCMOS Oscillators SiT8209ACLG3-33S-200.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator capable of generating any frequency between 80.000001 and 220 MHz with six-digit accuracy. It is offered in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with a frequency stability of ±10 to ±50 ppm across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It exhibits ultra-low phase jitter of 0.5 ps RMS (12 kHz to 20 MHz) and an outstanding reliability of 2 FIT or 500 million hour MTBF. The oscillator is Pb-free, RoHS and REACH compliant, and pin-compatible with quartz oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator capable of generating any frequency between 80.000001 and 220 MHz with six-digit accuracy. It is offered in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with a frequency stability of ±10 to ±50 ppm across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It exhibits ultra-low phase jitter of 0.5 ps RMS (12 kHz to 20 MHz) and an outstanding reliability of 2 FIT or 500 million hour MTBF. The oscillator is Pb-free, RoHS and REACH compliant, and pin-compatible with quartz oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209ACLG3-33S-200.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209ACLG3-33S-200.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.020000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0240 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers