SiTime Corporation LVCMOS Oscillators SiT8209AC-83-33E-133.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-83-33E-133.000000 is an ultra-performance LVCMOS/LVTTL oscillator offering a precise output frequency of 133.000000 MHz with frequency stability of ±10 ppm over the industrial temperature range of -40 to +85 °C. It operates from a 3.3 V supply with a current consumption of 36 mA at 100 MHz and features an RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is available in a standard 4-pin package, compatible with 7.0 x 5.0 mm footprint, and meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-83-33E-133.000000 is an ultra-performance LVCMOS/LVTTL oscillator offering a precise output frequency of 133.000000 MHz with frequency stability of ±10 ppm over the industrial temperature range of -40 to +85 °C. It operates from a 3.3 V supply with a current consumption of 36 mA at 100 MHz and features an RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is available in a standard 4-pin package, compatible with 7.0 x 5.0 mm footprint, and meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-83-33E-133.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-83-33E-133.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 993592-SIT1533AI-H4-AA3-32.768E - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0200 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details