SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0020.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator for frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V, draws 3.3 µA at 100 kHz, and has a 1.5 mm × 0.8 mm CSP footprint with 0.6 mm maximum height. The device includes an LVCMOS-compatible output, requires no external bypass capacitors, and is RoHS and REACH compliant. It is rated for commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges with a 150 ms to 500 ms start-up time depending on frequency. ESD protection meets HBM 2000 V, CDM 750 V, and MM 200 V standards, and it withstands 20,000 g mechanical shock and 70 g vibration. PFAS-free options are available with the 'P' ordering code.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator for frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V, draws 3.3 µA at 100 kHz, and has a 1.5 mm × 0.8 mm CSP footprint with 0.6 mm maximum height. The device includes an LVCMOS-compatible output, requires no external bypass capacitors, and is RoHS and REACH compliant. It is rated for commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges with a 150 ms to 500 ms start-up time depending on frequency. ESD protection meets HBM 2000 V, CDM 750 V, and MM 200 V standards, and it withstands 20,000 g mechanical shock and 70 g vibration. PFAS-free options are available with the 'P' ordering code.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-30E-0020.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0020.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-30E-0020.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-30160-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1533AC-H5-D14-32.768E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details