The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator for applications requiring precise timing in computing, networking, and telecommunications. It operates at any frequency between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Supply voltages supported include 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption of 30 to 36 mA depending on voltage and frequency. It features 2 FIT reliability, is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-82-33S-150.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |