The SiT8209 is a silicon MEMS oscillator designed as a pin-to-pin drop-in replacement for quartz oscillators, offering frequencies from 80.000001 to 220 MHz with stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL output compatible with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Standard 4-pin packages are available in sizes of 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It has an MTBF of 500 million hours, complies with RoHS and REACH, and is rated for MSL1 moisture sensitivity. The part number SiT8209AC-3F-33S-166
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-3F-33S-166.600000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |