SiTime Corporation Oscillators SIT1566AC-JV-18E-32.768E

Description
32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA
Request a Quote Datasheet
Description
32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-31294-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-31294-2-ND
Oscillators 1473-31294-2-ND
32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-31294-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-31294-6-ND
Oscillators 1473-31294-6-ND
32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-31294-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-31294-1-ND
Oscillators 1473-31294-1-ND
32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-31294-2-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
Frequency Stability 3 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Crystals - ECS-160-20-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - SA555PG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details