The SiT8208 is an ultra performance oscillator generating any frequency between 1 and 80 MHz with a frequency stability of ±10 to ±50 PPM, used as a drop-in replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It is packaged in standard 4-pin cases including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm formats, with LVCMOS/LVTTL compatible output. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and consumes 29 to 33 mA depending on supply voltage. The device is Pb-free, RoHS and REACH compliant, with 2 FIT or 500 million hour MTBF reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-81-33S-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |