SiTime Corporation LVCMOS Oscillators SiT8208AI-33-28S-12.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AI-33-28S-12.000000 is a LVCMOS/LVTTL-compatible oscillating device operating at 12.000000 MHz with a frequency stability of ±10 ppm, designed for computing, storage, networking, and telecom applications. It is supplied in a standard 4-pin package measuring 5.0 x 3.2 mm, supports industrial temperature range (-40 to +85 °C), and delivers an RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. The device operates on a 2.8 V supply, consumes 31 mA at full load, and is Pb-free, RoHS, and REACH compliant with a 500 million hour MTBF rating.

Datasheet Summary
Powered by GS/AI

The SiT8208AI-33-28S-12.000000 is a LVCMOS/LVTTL-compatible oscillating device operating at 12.000000 MHz with a frequency stability of ±10 ppm, designed for computing, storage, networking, and telecom applications. It is supplied in a standard 4-pin package measuring 5.0 x 3.2 mm, supports industrial temperature range (-40 to +85 °C), and delivers an RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. The device operates on a 2.8 V supply, consumes 31 mA at full load, and is Pb-free, RoHS, and REACH compliant with a 500 million hour MTBF rating.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-33-28S-12.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-33-28S-12.000000
LVCMOS Oscillators SiT8208AI-33-28S-12.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-33-28S-12.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.878000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.78E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details