SiTime Corporation LVCMOS Oscillators SiT8208AI-23-28S-54.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS oscillator with a frequency range of 1 to 80 MHz, 100% pin-to-pin compatible with quartz-based oscillators, and 0.5 ps RMS phase jitter (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and supports industrial and extended commercial temperature ranges. Frequency stability is specified as low as ±10 ppm, with a supply voltage range of 1.71 V to 3.63 V across multiple options, and power consumption is 29 to 33 mA depending on supply voltage and frequency. It meets Pb-free, RoHS, and REACH compliance with 2 FIT reliability and a 500 million hour MTBF. The output is LVCMOS/LVTTL compatible with a 45-55% duty cycle and 1.2 ns to 2 ns rise/fall time into a 15 pF load.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS oscillator with a frequency range of 1 to 80 MHz, 100% pin-to-pin compatible with quartz-based oscillators, and 0.5 ps RMS phase jitter (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and supports industrial and extended commercial temperature ranges. Frequency stability is specified as low as ±10 ppm, with a supply voltage range of 1.71 V to 3.63 V across multiple options, and power consumption is 29 to 33 mA depending on supply voltage and frequency. It meets Pb-free, RoHS, and REACH compliance with 2 FIT reliability and a 500 million hour MTBF. The output is LVCMOS/LVTTL compatible with a 45-55% duty cycle and 1.2 ns to 2 ns rise/fall time into a 15 pF load.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-23-28S-54.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-23-28S-54.000000
LVCMOS Oscillators SiT8208AI-23-28S-54.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-23-28S-54.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details