SiTime Corporation 32 kHz TCXOs SiT1552AI-J1-DCC-32.768

Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, offering frequency stability options of ±5, ±10, or ±20 ppm over temperature, operating supply voltage from 1.5 V to 3.63 V, and ultra-low core current of ≤1.52 µA across the industrial temperature range of -40°C to +85°C. It includes internal power-supply filtering, eliminating the need for an external bypass capacitor, and is Pb-free, RoHS and REACH compliant. The part supports LVCMOS output with 48-52% duty cycle and rise/fall times down to 50 ns under specified conditions.

Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, offering frequency stability options of ±5, ±10, or ±20 ppm over temperature, operating supply voltage from 1.5 V to 3.63 V, and ultra-low core current of ≤1.52 µA across the industrial temperature range of -40°C to +85°C. It includes internal power-supply filtering, eliminating the need for an external bypass capacitor, and is Pb-free, RoHS and REACH compliant. The part supports LVCMOS output with 48-52% duty cycle and rise/fall times down to 50 ns under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1552AI-J1-DCC-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4625 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1533AC-H5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details