The SiT8208 is an Ultra Performance Oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, compatible with LVCMOS/LVTTL logic levels. It is available in standard 4-pin packages measuring 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm, and provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) with frequency stability options from ±10 ppm to ±50 ppm. Operating temperature ranges include extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) conditions. The device is pin-to-pin compatible with quartz oscillators, operates from supply voltages of 1.71 V to 3.63 V, consumes 29 to 33 mA depending on voltage, and complies with Pb-free, RoHS, and REACH standards. It features a 2 FIT failure rate or 500 million hour MTBF, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity requirements.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-22-33S-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |