SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AI-H4-DCC-8.192

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator with a chip-scale package measuring 1.5 x 0.8 mm, supporting Vdd from 1.2 V to 3.63 V, consuming less than 1.4 µA at full temperature range, and offering factory-programmable frequencies in powers of two from 1 Hz to 32.768 kHz. It is pin-compatible with 2.0 x 1.2 mm XTAL packages, requires no external load or bypass capacitors, operates from -55°C to +85°C, and meets RoHS and REACH standards with PFAS-free options available. Frequency tolerance is ±20 ppm at 25°C and ±150 ppm over the full temperature range.

Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator with a chip-scale package measuring 1.5 x 0.8 mm, supporting Vdd from 1.2 V to 3.63 V, consuming less than 1.4 µA at full temperature range, and offering factory-programmable frequencies in powers of two from 1 Hz to 32.768 kHz. It is pin-compatible with 2.0 x 1.2 mm XTAL packages, requires no external load or bypass capacitors, operates from -55°C to +85°C, and meets RoHS and REACH standards with PFAS-free options available. Frequency tolerance is ±20 ppm at 25°C and ±150 ppm over the full temperature range.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-8.192 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AI-H4-DCC-8.192
1 Hz to 462.5 kHz Oscillators SiT1534AI-H4-DCC-8.192
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AI-H4-DCC-8.192
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0457.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0350.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details