The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability options of ±10, ±20, ±25, or ±50 ppm, and phase jitter as low as 0.5 ps over 12 kHz to 20 MHz. Available in standard 4-pin packages sized 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It is a pin-to-pin replacement for quartz oscillators, meets RoHS and REACH standards, and provides 2 FIT reliability. The part features OE and ST pins for output enable and standby control, with low current consumption in both modes.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-21-28E-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |