SiTime Corporation Oscillators - SIT1552AC-JE-DCC-32.768D SIT1552AC-JE-DCC-32.768D

Description
Manufacturer: SiTIME Win Source Part Number: 895134-SIT1552AC-JE- DCC-32.768D Series: SiT1552 Operating Temperature Range: 0°C ~ 70°C Features: TCXO LVCMOS Oscillator 1.5V ~ 3.63V - 4-UFBGA, CSPBGA Package: Reel - TR Package: 4-UFBGA, CSPBGA Mounting: Surface Mount Family Name: SIT1552 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1473-1241-6, 1473-1241-2, 1473-1241-1, Q9174754
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 895134-SIT1552AC-JE- DCC-32.768D Series: SiT1552 Operating Temperature Range: 0°C ~ 70°C Features: TCXO LVCMOS Oscillator 1.5V ~ 3.63V - 4-UFBGA, CSPBGA Package: Reel - TR Package: 4-UFBGA, CSPBGA Mounting: Surface Mount Family Name: SIT1552 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1473-1241-6, 1473-1241-2, 1473-1241-1, Q9174754
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1552AC-JE-DCC-32.768D - 895134-SIT1552AC-JE-DCC-32.768D - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1552AC-JE-DCC-32.768D
895134-SIT1552AC-JE-DCC-32.768D
Oscillators - SIT1552AC-JE-DCC-32.768D 895134-SIT1552AC-JE-DCC-32.768D
Manufacturer: SiTIME Win Source Part Number: 895134-SIT1552AC-JE- DCC-32.768D Series: SiT1552 Operating Temperature Range: 0°C ~ 70°C Features: TCXO LVCMOS Oscillator 1.5V ~ 3.63V - 4-UFBGA, CSPBGA Package: Reel - TR Package: 4-UFBGA, CSPBGA Mounting: Surface Mount Family Name: SIT1552 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1473-1241-6, 1473-1241-2, 1473-1241-1, Q9174754

Manufacturer: SiTIME
Win Source Part Number: 895134-SIT1552AC-JE-DCC-32.768D
Series: SiT1552
Operating Temperature Range: 0°C ~ 70°C
Features: TCXO LVCMOS Oscillator 1.5V ~ 3.63V - 4-UFBGA, CSPBGA
Package: Reel - TR
Package: 4-UFBGA, CSPBGA
Mounting: Surface Mount
Family Name: SIT1552
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1473-1241-6, 1473-1241-2, 1473-1241-1, Q9174754

Buy Now Datasheet
Oscillators - 1473-1241-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1241-1-ND
Oscillators 1473-1241-1-ND
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-1241-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1241-2-ND
Oscillators 1473-1241-2-ND
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-1241-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1241-6-ND
Oscillators 1473-1241-6-ND
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 895134-SIT1552AC-JE-DCC-32.768D 1473-1241-1-ND
Product Name Oscillators - SIT1552AC-JE-DCC-32.768D Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-UFBGA, CSPBGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Oscillator Type TCXO
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X223-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-470-319+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 7960485 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details