SiTime Corporation LVCMOS Oscillators SiT8208AC-GF-28S-77.760000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator providing any frequency between 1 and 80 MHz accurate to six decimal places, with ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 PPM. It is a pin-to-pin replacement for quartz oscillators in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and consumes 29 to 33 mA depending on voltage and frequency. It features 2 FIT reliability (500 million hour MTBF), is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator providing any frequency between 1 and 80 MHz accurate to six decimal places, with ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 PPM. It is a pin-to-pin replacement for quartz oscillators in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and consumes 29 to 33 mA depending on voltage and frequency. It features 2 FIT reliability (500 million hour MTBF), is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-GF-28S-77.760000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-GF-28S-77.760000
LVCMOS Oscillators SiT8208AC-GF-28S-77.760000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-GF-28S-77.760000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0416.666000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4167 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4300 MHz
Frequency Stability 50 ppm
View Details