The SiT8208 is a high-performance LVCMOS/LVTTL oscillator offering frequencies between 1 and 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and supports operating temperatures from -40°C to +85°C (industrial) or -20°C to +70°C (extended commercial). The device operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, draws 29 to 33 mA under no-load conditions, and meets RoHS and REACH compliance. It is a pin-to-pin replacement for quartz oscillators with 2 FIT failure rate and 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G2-25E-77.760000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |