The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with LVCMOS/LVTTL output, and 100% pin-to-pin drop-in compatibility with quartz-based oscillators. It provides frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with a maximum current consumption of 33 mA at 20 MHz. It meets RoHS and REACH compliance and features 2 FIT or 500 million hour MTBF reliability. Phase noise, startup time, and thermal characteristics are specified for all variants.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G1-25S-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |