The SiT8208 is an ultra performance LVCMOS oscillator providing any frequency from 1 to 80 MHz with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 to ±50 PPM. It is a pin-to-pin replacement for quartz oscillators in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operable in industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, it supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V with current consumption of 29 to 33 mA. The device meets RoHS and REACH standards, has a reliability rating of 2 FIT, and is compliant with MIL-STD-883F, JESD22, and MSL1 moisture sensitivity levels.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-18S-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |