The SiT8208 is an ultra performance oscillator offering frequencies from 1 to 80 MHz with accuracy to six decimal places and LVCMOS/LVTTL output. It provides phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10, ±20, ±25, or ±50 ppm. Available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports operating temperatures from -40 °C to +85 °C (industrial) or -20 °C to +70 °C (extended commercial). Supply voltage ranges include 1.8 V, 2.5 V, 2.8 V, and 3.3 V. It is a pin-to-pin replacement for quartz oscillators, with 2 FIT reliability and MSL1 moisture sensitivity. RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-81-28S-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |