The SiT8208 is a high-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and support for industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and is a pin-to-pin replacement for quartz oscillators. The device operates from supply voltages of 1.71 to 3.63 V, consumes 29 to 33 mA at 20 MHz, and meets RoHS and REACH standards with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-81-25S-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |