The SiT8208 is an Ultra Performance oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides frequency stability as low as ±10 PPM over operating temperature ranges of -20 °C to +70 °C (Extended Commercial) or -40 °C to +85 °C (Industrial), with ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and an MTBF of 500 million hours. It is Pb-free, RoHS and REACH compliant, and offers a 100% pin-to-pin drop-in replacement for quartz-based oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-81-18S-4.096000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |