The SiT8208 is a programmable ultra-performance oscillator that generates any frequency between 1 and 80 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators, available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It provides LVCMOS/LVTTL compatible output with 0.5 ps RMS phase jitter over 12 kHz to 20 MHz, frequency stability as tight as ±10 ppm, and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device consumes 29 to 33 mA depending on supply voltage and includes standby and disable modes with low current draw. It is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-81-18E-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |