SiTime Corporation 1 Hz to 462.5 kHz Oscillators SIT1534AI-H4-DCC-00.016

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote Datasheet
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-00.016 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SIT1534AI-H4-DCC-00.016
1 Hz to 462.5 kHz Oscillators SIT1534AI-H4-DCC-00.016
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet
Oscillators - SIT1534AI-H4-DCC-00.016-ND - DigiKey
Thief River Falls, MN, United States
16Hz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

16Hz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT1534AI-H4-DCC-00.016 SIT1534AI-H4-DCC-00.016-ND
Product Name 1 Hz to 462.5 kHz Oscillators Oscillators
Package / Form Factor 2.0x1.2 Surface Mount; 4-SMD, No Lead
Frequency 1.60E-5 MHz
Frequency Stability 100 ppm 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0079.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0798 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30094-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details