The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability options of ±10, ±20, ±25, or ±50 ppm. It supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, respectively, and offers ultra-low phase jitter of 0.5 ps over 12 kHz to 20 MHz integration bandwidth. The device is available in standard 4-pin packages sized 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and is pin-compatible with quartz-based oscillators. It operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consuming 29-33 mA under no-load conditions. The oscillator is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-25S-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |