SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AI-J4-AA3-32.768

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1534 is an ultra-small, ultra-low power programmable oscillator designed for 1 Hz to 32.768 kHz applications, including mobile phones, fitness watches, and RTC reference clocks. It is available in chip-scale (CSP) packaging measuring 1.5 x 0.8 mm and is pin-compatible with 2.0 x 1.2 mm XTAL SMD packages. Operating from 1.5 V to 3.63 V over -55°C to +85°C, it consumes less than 1 µA at 1.8 V with no load. The oscillator delivers a factory-programmable frequency with ≤20 ppm tolerance at 25°C and stability up to 150 ppm over the full temperature range. Its integrated output driver eliminates the need for external load or bypass capacitors, and it supports battery backup from coin cells or supercaps. The device is Pb-free, RoHS and REACH compliant, and offers a PFAS-free option. All variants share these core specifications.

Datasheet Summary
Powered by GS/AI

The SiT1534 is an ultra-small, ultra-low power programmable oscillator designed for 1 Hz to 32.768 kHz applications, including mobile phones, fitness watches, and RTC reference clocks. It is available in chip-scale (CSP) packaging measuring 1.5 x 0.8 mm and is pin-compatible with 2.0 x 1.2 mm XTAL SMD packages. Operating from 1.5 V to 3.63 V over -55°C to +85°C, it consumes less than 1 µA at 1.8 V with no load. The oscillator delivers a factory-programmable frequency with ≤20 ppm tolerance at 25°C and stability up to 150 ppm over the full temperature range. Its integrated output driver eliminates the need for external load or bypass capacitors, and it supports battery backup from coin cells or supercaps. The device is Pb-free, RoHS and REACH compliant, and offers a PFAS-free option. All variants share these core specifications.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-32.768 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AI-J4-AA3-32.768
1 Hz to 462.5 kHz Oscillators SiT1534AI-J4-AA3-32.768
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AI-J4-AA3-32.768
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0150.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1031-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 6690-768-40-102CT-ND - DigiKey
SiTime Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details