SiTime Corporation LVCMOS Oscillators SiT8208AC-33-25E-10.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8208AC-33-25E-10.000000 is an LVCMOS oscillator offering a fixed frequency of 10.000000 MHz with ±10 PPM frequency stability over the extended commercial temperature range of -20 to +70 °C, in a 5.0 x 3.2 mm package. It operates from a 3.3 V supply, consumes 31 mA at 20 MHz, and exhibits 0.5 ps RMS phase jitter (12 kHz to 20 MHz). The device is pin-compatible with quartz oscillators, meets RoHS and REACH standards, and features 2 FIT reliability.

Datasheet Summary
Powered by GS/AI

SiT8208AC-33-25E-10.000000 is an LVCMOS oscillator offering a fixed frequency of 10.000000 MHz with ±10 PPM frequency stability over the extended commercial temperature range of -20 to +70 °C, in a 5.0 x 3.2 mm package. It operates from a 3.3 V supply, consumes 31 mA at 20 MHz, and exhibits 0.5 ps RMS phase jitter (12 kHz to 20 MHz). The device is pin-compatible with quartz oscillators, meets RoHS and REACH standards, and features 2 FIT reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-33-25E-10.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-33-25E-10.000000
LVCMOS Oscillators SiT8208AC-33-25E-10.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-33-25E-10.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers