SiTime Corporation Oscillators SIT1552AI-JF-DCC-32.768D

Description
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA
Request a Quote Datasheet
Description
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-1242-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1242-2-ND
Oscillators 1473-1242-2-ND
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-1242-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1242-1-ND
Oscillators 1473-1242-1-ND
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-1242-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1242-6-ND
Oscillators 1473-1242-6-ND
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - SIT1552AI-JF-DCC-32.768D - 800675-SIT1552AI-JF-DCC-32.768D - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1552AI-JF-DCC-32.768D
800675-SIT1552AI-JF-DCC-32.768D
Oscillators - SIT1552AI-JF-DCC-32.768D 800675-SIT1552AI-JF-DCC-32.768D
Manufacturer: SiTIME Win Source Part Number: 800675-SIT1552AI-JF- DCC-32.768D Packaging: Reel Type: TCXO Mounting Style: SMD Frequency: 32.768kHz Output: LVCMOS Frequency Stability: ±10ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.061" L x 0.033" W (1.54mm x 0.84mm) Manufacturer Package: 4-UFBGA, CSPBGA Height - Seated (Maximum): 0.024" (0.60mm) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 3.63V Base Resonator: MEMS

Manufacturer: SiTIME
Win Source Part Number: 800675-SIT1552AI-JF-DCC-32.768D
Packaging: Reel
Type: TCXO
Mounting Style: SMD
Frequency: 32.768kHz
Output: LVCMOS
Frequency Stability: ±10ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.061" L x 0.033" W (1.54mm x 0.84mm)
Manufacturer Package: 4-UFBGA, CSPBGA
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V ~ 3.63V
Base Resonator: MEMS

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-1242-2-ND 800675-SIT1552AI-JF-DCC-32.768D
Product Name Oscillators Oscillators - SIT1552AI-JF-DCC-32.768D
Oscillator Type TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X130-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-1150C-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7960491P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details