The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and consumes 29 to 33 mA depending on voltage and frequency. It is pin-compatible with quartz oscillators, features 2 FIT reliability, and is RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-28E-16.367667 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |