The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It supports LVCMOS/LVTTL output with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10, ±20, ±25, or ±50 ppm. Available in standard 4-pin packages sized 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, it operates across industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. The device consumes 29 to 33 mA at 20 MHz depending on supply voltage and meets RoHS and REACH standards with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8208AC-2F-25E-16.384000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |