SiTime Corporation LVCMOS Oscillators SiT8208AC-21-18S-77.760000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AC-21-18S-77.760000 is a LVCMOS/LVTTL-compatible oscillator offering a precise output frequency of 77.76 MHz with a frequency stability of ±10 ppm, operating over an extended commercial temperature range of -20 °C to +70 °C. It is supplied in a standard 4-pin package, available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm footprints. The device features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), operates from a 1.8 V supply, and consumes 31 mA at 20 MHz under no-load conditions. It is RoHS and REACH compliant, with 500 million hour MTBF and 2 FIT reliability. The part is a pin-to-pin replacement for quartz-based oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8208AC-21-18S-77.760000 is a LVCMOS/LVTTL-compatible oscillator offering a precise output frequency of 77.76 MHz with a frequency stability of ±10 ppm, operating over an extended commercial temperature range of -20 °C to +70 °C. It is supplied in a standard 4-pin package, available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm footprints. The device features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), operates from a 1.8 V supply, and consumes 31 mA at 20 MHz under no-load conditions. It is RoHS and REACH compliant, with 500 million hour MTBF and 2 FIT reliability. The part is a pin-to-pin replacement for quartz-based oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-21-18S-77.760000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-21-18S-77.760000
LVCMOS Oscillators SiT8208AC-21-18S-77.760000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-21-18S-77.760000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0016.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0160 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0292.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2920 MHz
Frequency Stability 50 ppm
View Details