SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0002.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability. It operates from 1.8 V to 3.3 V, consumes as low as 3.3 µA at 100 kHz, and features an LVCMOS-compatible output. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm and requires no external bypass capacitors. It supports commercial and industrial temperature ranges from -20°C to 70°C and -40°C to 85°C, respectively. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. No external components are needed, and start-up time ranges from 150 ms to 500 ms depending on frequency.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability. It operates from 1.8 V to 3.3 V, consumes as low as 3.3 µA at 100 kHz, and features an LVCMOS-compatible output. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm and requires no external bypass capacitors. It supports commercial and industrial temperature ranges from -20°C to 70°C and -40°C to 85°C, respectively. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. No external components are needed, and start-up time ranges from 150 ms to 500 ms depending on frequency.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0002.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0002.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0002.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.63E-4 MHz
Frequency Stability 50 ppm
View Details