SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0292.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a micro-power, ultra-small oscillator with a frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It features a 1.5 mm × 0.8 mm CSP package, 0.6 mm maximum height, and operates from 1.62 V to 3.63 V with no external bypass capacitors required. The device has a typical supply current of 3.3 µA at 100 kHz and an LVCMOS-compatible output with rise-fall times of 10 to 70 ns. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively. The oscillator is RoHS and REACH compliant, with a PFAS-free option available.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a micro-power, ultra-small oscillator with a frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It features a 1.5 mm × 0.8 mm CSP package, 0.6 mm maximum height, and operates from 1.62 V to 3.63 V with no external bypass capacitors required. The device has a typical supply current of 3.3 µA at 100 kHz and an LVCMOS-compatible output with rise-fall times of 10 to 70 ns. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively. The oscillator is RoHS and REACH compliant, with a PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0292.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-30E-0292.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0292.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-30E-0292.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30148-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details