SiTime Corporation 1 to 26 MHz Oscillators SIT8021AC-J4-18S-6.000000

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8021 is a 1 to 26 MHz ultra-small µPower oscillator designed for power-sensitive and space-constrained applications such as wearables and IoT devices. It is packaged in a 1.5 mm x 0.8 mm CSP format and weighs 1.28 mg. The device operates from 1.62 V to 3.63 V and consumes 60 µA at 3.072 MHz with no load. Its frequency stability is as low as ±50 ppm over the industrial temperature range of -40°C to 85°C. The oscillator supports programmable output drive strength and meets RoHS, REACH, and halogen-free standards. Output frequency for this variant is 6.000000 MHz. The input high and low voltage thresholds scale with supply voltage, and startup time is 75 to 150 ms. Standby current is 0.7 to 1.5 µA. The part is ESD protected to 2000 V (HBM) and 750 V (CDM).

Datasheet Summary
Powered by GS/AI

The SiT8021 is a 1 to 26 MHz ultra-small µPower oscillator designed for power-sensitive and space-constrained applications such as wearables and IoT devices. It is packaged in a 1.5 mm x 0.8 mm CSP format and weighs 1.28 mg. The device operates from 1.62 V to 3.63 V and consumes 60 µA at 3.072 MHz with no load. Its frequency stability is as low as ±50 ppm over the industrial temperature range of -40°C to 85°C. The oscillator supports programmable output drive strength and meets RoHS, REACH, and halogen-free standards. Output frequency for this variant is 6.000000 MHz. The input high and low voltage thresholds scale with supply voltage, and startup time is 75 to 150 ms. Standby current is 0.7 to 1.5 µA. The part is ESD protected to 2000 V (HBM) and 750 V (CDM).

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SIT8021AC-J4-18S-6.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SIT8021AC-J4-18S-6.000000
1 to 26 MHz Oscillators SIT8021AC-J4-18S-6.000000
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8021AC-J4-18S-6.000000
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details
Super-TCXOs - SCT5358AE-FS-33N0-25 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
View Details
32 kHz Oscillators - SIT1532AI-J4-D14-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
2 suppliers