SiTime Corporation 1 to 26 MHz Oscillators SIT8021AC-J3-18S-2.048000

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, ultra-low-power oscillator offering output frequencies from 1 to 26 MHz with frequency stability as low as ±50 ppm. It operates from a supply voltage of 1.62 V to 3.63 V and consumes 60 µA at 3.072 MHz with no load. The device is housed in a 1.5 mm × 0.8 mm package and weighs 1.28 mg. It supports an operating temperature range of -40°C to 85°C, has LVCMOS output with programmable drive strength, and meets RoHS, REACH, and halogen-free standards. Startup time is up to 150 ms, and standby current is 1.5 µA maximum. The part is compliant with JESD22-A115 (2000 V HBM) and JESD22-C101 (750 V CDM) ESD standards.

Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, ultra-low-power oscillator offering output frequencies from 1 to 26 MHz with frequency stability as low as ±50 ppm. It operates from a supply voltage of 1.62 V to 3.63 V and consumes 60 µA at 3.072 MHz with no load. The device is housed in a 1.5 mm × 0.8 mm package and weighs 1.28 mg. It supports an operating temperature range of -40°C to 85°C, has LVCMOS output with programmable drive strength, and meets RoHS, REACH, and halogen-free standards. Startup time is up to 150 ms, and standby current is 1.5 µA maximum. The part is compliant with JESD22-A115 (2000 V HBM) and JESD22-C101 (750 V CDM) ESD standards.

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SIT8021AC-J3-18S-2.048000 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SIT8021AC-J3-18S-2.048000
1 to 26 MHz Oscillators SIT8021AC-J3-18S-2.048000
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8021AC-J3-18S-2.048000
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details