SiTime Corporation 1 to 26 MHz Oscillators SiT8021A-J4-0007

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8021 is a 1 to 26 MHz ultra-small µPower oscillator designed for power-sensitive and space-constrained applications such as wearables and IoT devices. It features a 1.5 mm × 0.8 mm package and consumes 60 µA at 3.072 MHz with a 1.8 V supply. Frequency stability is ±50 ppm over the industrial temperature range of -40°C to +85°C, with an initial tolerance of ±15 ppm. The device operates from 1.62 V to 3.63 V, includes programmable output drive strength, and meets RoHS and REACH compliance. It has a standby current of 0.7 to 1.5 µA and a startup time of 75 to 150 ms.

Datasheet Summary
Powered by GS/AI

The SiT8021 is a 1 to 26 MHz ultra-small µPower oscillator designed for power-sensitive and space-constrained applications such as wearables and IoT devices. It features a 1.5 mm × 0.8 mm package and consumes 60 µA at 3.072 MHz with a 1.8 V supply. Frequency stability is ±50 ppm over the industrial temperature range of -40°C to +85°C, with an initial tolerance of ±15 ppm. The device operates from 1.62 V to 3.63 V, includes programmable output drive strength, and meets RoHS and REACH compliance. It has a standby current of 0.7 to 1.5 µA and a startup time of 75 to 150 ms.

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SiT8021A-J4-0007 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SiT8021A-J4-0007
1 to 26 MHz Oscillators SiT8021A-J4-0007
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8021A-J4-0007
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-1532-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 1473-30095-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details