SiTime Corporation LVCMOS Oscillators SiT8009BIE22-YYN-125.000000

Description
Low Power Oscillator, 125MHz
Request a Quote Datasheet
Description
Low Power Oscillator, 125MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BIE22-YYN-125.000000 - SiTime Corporation
Santa Clara, CA, United States
Low Power Oscillator, 125MHz

Low Power Oscillator, 125MHz

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BIE22-YYN-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-DCC-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details