SiTime Corporation LVCMOS Oscillators SiT8009BI-13-18E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power MEMS oscillator with a frequency range of 115 to 137 MHz and LVCMOS/HCMOS-compatible output, designed as a drop-in replacement for quartz crystal oscillators. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C for industrial use, with frequency stability as tight as ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. Power consumption is 4.9 mA typical at 1.8 V and 125 MHz, with standby current as low as 0.6 μA. Startup time is 5 ms, and output jitter is 1.9 ps RMS at 125 MHz with 2.5 V supply. The device is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. Pin 1 supports OE/ST functionality, and a 0.1 μF decoupling capacitor between Vdd and GND is required.

Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power MEMS oscillator with a frequency range of 115 to 137 MHz and LVCMOS/HCMOS-compatible output, designed as a drop-in replacement for quartz crystal oscillators. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C for industrial use, with frequency stability as tight as ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. Power consumption is 4.9 mA typical at 1.8 V and 125 MHz, with standby current as low as 0.6 μA. Startup time is 5 ms, and output jitter is 1.9 ps RMS at 125 MHz with 2.5 V supply. The device is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. Pin 1 supports OE/ST functionality, and a 0.1 μF decoupling capacitor between Vdd and GND is required.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BI-13-18E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BI-13-18E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0760 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-00384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-18E-0409.600000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4096 MHz
Frequency Stability 50 ppm
View Details
2 suppliers