SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-00384.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator for frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features an LVCMOS-compatible output, no external bypass capacitors required, and a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height. It supports commercial and industrial temperature ranges and is Pb-free, RoHS and REACH compliant with a PFAS-free option available. Start-up time ranges from 150 ms to 500 ms depending on output frequency.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator for frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features an LVCMOS-compatible output, no external bypass capacitors required, and a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height. It supports commercial and industrial temperature ranges and is Pb-free, RoHS and REACH compliant with a PFAS-free option available. Start-up time ranges from 150 ms to 500 ms depending on output frequency.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-00384.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-25E-00384.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-00384.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-25E-00384.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 6690-768-40-102CT-ND - DigiKey
SiTime Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details